Win Source Part Number: 1299980-30KPA28CA
Category: Circuit Protection>TVS - Diodes
Series: 30KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 200
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.3V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 30000W (30kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 606A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: MDE Semiconductor Inc
Other Names: 3811-30KPA28CA
TVS DIODE BP 28VRWM 50.0VC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299980-30KPA28CA | 30KPA28CA |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600, Axial | P600 |