MDE Semiconductor, Inc. TVS - TVS - Diodes - 30KPA120CA 30KPA120CA

Description
Manufacturer: MDE Semiconductor, Inc. Win Source Part Number: 906520-30KPA120CA Series: 30KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 194.4V Clamp 155.9A Ipp Tvs Diode Through Hole P600 Package: Bulk Package: P600, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: MDE Semiconductor, Inc. Win Source Part Number: 906520-30KPA120CA Series: 30KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 194.4V Clamp 155.9A Ipp Tvs Diode Through Hole P600 Package: Bulk Package: P600, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 30KPA120CA - 906520-30KPA120CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 30KPA120CA
906520-30KPA120CA
TVS - TVS - Diodes - 30KPA120CA 906520-30KPA120CA
Manufacturer: MDE Semiconductor, Inc. Win Source Part Number: 906520-30KPA120CA Series: 30KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 194.4V Clamp 155.9A Ipp Tvs Diode Through Hole P600 Package: Bulk Package: P600, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: MDE Semiconductor, Inc.
Win Source Part Number: 906520-30KPA120CA
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 194.4V Clamp 155.9A Ipp Tvs Diode Through Hole P600
Package: Bulk
Package: P600, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now
TVS Protection Diode - 144-30KPA120CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-30KPA120CA
TVS Protection Diode 144-30KPA120CA
TVS DIODE BP 120VRWM 194.4VC Product overview: 30KPA120CA from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA120CA can be used for catalog matching and distributor lookup.

TVS DIODE BP 120VRWM 194.4VC Product overview: 30KPA120CA from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-30KPA120CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 906520-30KPA120CA 144-30KPA120CA
Product Name TVS - TVS - Diodes - 30KPA120CA TVS Protection Diode
Package P600 Bulk
Unlock Full Specs
to access all available technical data