MDE Semiconductor, Inc. Circuit Protection - TVS - Diodes 20KPA30CA

Description
Win Source Part Number: 1156466-20KPA30CA Category: Circuit Protection>TVS - Diodes Series: 20KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 51.5V Power - Peak Pulse: 20000W (20kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 392.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: MDE Semiconductor Inc Other Names: 3811-20KPA30CA
Request a Quote Datasheet
Description
Win Source Part Number: 1156466-20KPA30CA Category: Circuit Protection>TVS - Diodes Series: 20KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 51.5V Power - Peak Pulse: 20000W (20kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 392.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: MDE Semiconductor Inc Other Names: 3811-20KPA30CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1156466-20KPA30CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1156466-20KPA30CA
Circuit Protection - TVS - Diodes 1156466-20KPA30CA
Win Source Part Number: 1156466-20KPA30CA Category: Circuit Protection>TVS - Diodes Series: 20KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 51.5V Power - Peak Pulse: 20000W (20kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 392.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: MDE Semiconductor Inc Other Names: 3811-20KPA30CA

Win Source Part Number: 1156466-20KPA30CA
Category: Circuit Protection>TVS - Diodes
Series: 20KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.51V
Voltage - Clamping (Max) @ Ipp: 51.5V
Power - Peak Pulse: 20000W (20kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 392.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: MDE Semiconductor Inc
Other Names: 3811-20KPA30CA

Buy Now Datasheet
TVS Protection Diode - 144-20KPA30CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-20KPA30CA
TVS Protection Diode 144-20KPA30CA
TVS DIODE UP 30VRWM 51.5VC Product overview: 20KPA30CA from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA30CA can be used for catalog matching and distributor lookup.

TVS DIODE UP 30VRWM 51.5VC Product overview: 20KPA30CA from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA30CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 20KPA30CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
20KPA30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 20KPA30CA
TVS DIODE UP 30VRWM 51.5VC

TVS DIODE UP 30VRWM 51.5VC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1156466-20KPA30CA 144-20KPA30CA 20KPA30CA
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package P600, Axial Bulk P600
Peak Pulse Power 20000 watts 20000 watts 20000 watts
VC 51.5 volts 51.5 volts
VBR 33.51 volts 33.51 volts
Unlock Full Specs
to access all available technical data