Win Source Part Number: 1021007-20KPA172A
Category: Circuit Protection>TVS - Diodes
Series: 20KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 172V
Voltage - Breakdown (Min): 192.1V
Voltage - Clamping (Max) @ Ipp: 277V
Power - Peak Pulse: 20000W (20kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 72.9A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: MDE Semiconductor Inc
Other Names: 3811-20KPA172A
TVS DIODE UP 172VRWM 277VC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021007-20KPA172A | 20KPA172A |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600, Axial | P600 |