Win Source Part Number: 1186213-15KPA24A
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 200
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.81V
Voltage - Clamping (Max) @ Ipp: 40.7V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 371A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: MDE Semiconductor Inc
Other Names: 3811-15KPA24A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1186213-15KPA24A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | P600, Axial |