MDE Semiconductor, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KP30A

Description
Win Source Part Number: 1377335-15KP30A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDE Semiconductor Inc Series: 15KP Package: Bulk Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 50.7V Current - Peak Pulse (10/1000µs): 297.8A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1377335-15KP30A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDE Semiconductor Inc Series: 15KP Package: Bulk Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 50.7V Current - Peak Pulse (10/1000µs): 297.8A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1377335-15KP30A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1377335-15KP30A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1377335-15KP30A
Win Source Part Number: 1377335-15KP30A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDE Semiconductor Inc Series: 15KP Package: Bulk Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 50.7V Current - Peak Pulse (10/1000µs): 297.8A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1377335-15KP30A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDE Semiconductor Inc
Series: 15KP
Package: Bulk
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH info available upon request
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.51V
Voltage - Clamping (Max) @ Ipp: 50.7V
Current - Peak Pulse (10/1000µs): 297.8A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-15KP30A - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-15KP30A
TVS Protection Diode 144-15KP30A
TVS DIODE UP 30VRWM 50.7VC Product overview: 15KP30A from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP30A can be used for catalog matching and distributor lookup.

TVS DIODE UP 30VRWM 50.7VC Product overview: 15KP30A from MDE Semiconductor Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP30A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1377335-15KP30A 144-15KP30A
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode
Package P600, Axial Bulk
Peak Pulse Power 15000 watts 15000 watts
VC 50.7 volts
VBR 33.51 volts
Unlock Full Specs
to access all available technical data