Win Source Part Number: 1380538-15KP120CA
Category: Circuit Protection>Transient
Series: 15KP
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 200 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 134V
Voltage - Clamping (Max) @ Ipp: 192.3V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 78.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: MDE Semiconductor, Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1380538-15KP120CA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600, Axial |