Win Source Part Number: 1377334-15KP120A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDE Semiconductor Inc
Series: 15KP
Package: Bulk
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH info available upon request
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 134V
Voltage - Clamping (Max) @ Ipp: 192.3V
Current - Peak Pulse (10/1000µs): 78.5A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1377334-15KP120A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600, Axial |