McWane Plant and Industrial Fabricated Pipe Weld-On Boss

Description
Features & Benefits McWane Plant & Industrial's Weld-On Boss Outlets are separate components machined by size with a radiused edge to facilitate matching them to the outside diameter of a parent Ductile iron pipe. The flanged outlets have threaded tapped bolt holes for direct installation of a spool or a valve. Weld-On Boss Outlets can be positioned at any point around the circumference of the pipe wall. The bossed outlets are most commonly used in treatment plants, above-ground installations, manholes, vault installations, or where there is not enough room to use Ductile iron cast fittings, or where fittings are not offered in the configuration desired by the designer. The bossed outlets can be machined from Ductile iron or steel.
Request a Quote
Description
Features & Benefits McWane Plant & Industrial's Weld-On Boss Outlets are separate components machined by size with a radiused edge to facilitate matching them to the outside diameter of a parent Ductile iron pipe. The flanged outlets have threaded tapped bolt holes for direct installation of a spool or a valve. Weld-On Boss Outlets can be positioned at any point around the circumference of the pipe wall. The bossed outlets are most commonly used in treatment plants, above-ground installations, manholes, vault installations, or where there is not enough room to use Ductile iron cast fittings, or where fittings are not offered in the configuration desired by the designer. The bossed outlets can be machined from Ductile iron or steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fabricated Pipe - Weld-On Boss - McWane Plant and Industrial
Birmingham, AL, United States
Fabricated Pipe
Weld-On Boss
Fabricated Pipe Weld-On Boss
Features & Benefits McWane Plant & Industrial's Weld-On Boss Outlets are separate components machined by size with a radiused edge to facilitate matching them to the outside diameter of a parent Ductile iron pipe. The flanged outlets have threaded tapped bolt holes for direct installation of a spool or a valve. Weld-On Boss Outlets can be positioned at any point around the circumference of the pipe wall. The bossed outlets are most commonly used in treatment plants, above-ground installations, manholes, vault installations, or where there is not enough room to use Ductile iron cast fittings, or where fittings are not offered in the configuration desired by the designer. The bossed outlets can be machined from Ductile iron or steel.

Features & Benefits

McWane Plant & Industrial's Weld-On Boss Outlets are separate components machined by size with a radiused edge to facilitate matching them to the outside diameter of a parent Ductile iron pipe. The flanged outlets have threaded tapped bolt holes for direct installation of a spool or a valve. Weld-On Boss Outlets can be positioned at any point around the circumference of the pipe wall.

The bossed outlets are most commonly used in treatment plants, above-ground installations, manholes, vault installations, or where there is not enough room to use Ductile iron cast fittings, or where fittings are not offered in the configuration desired by the designer. The bossed outlets can be machined from Ductile iron or steel.

Supplier's Site

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Pipe
Product Number Weld-On Boss
Product Name Fabricated Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - TR Flex® Restrained Joint Pipe - McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
Maximum Pressure 350 psi (246 m H2O)
View Details
Ductile Iron Pipe - Mechanical Joint Pipe - McWane Plant and Industrial
Specs
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
Length 18 ft (54.86 dm)
Maximum Pressure 350 psi (246 m H2O)
View Details