McWane Plant and Industrial Ductile Iron Pipe Tyton®Joint Pipe

Description
Features & Benefits Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint provides 5 degrees of deflection, allowing easy pipeline routing around obstacles with minimal fittings. Tyton Joint pipe is offered with various lining options, including single and double thickness cement, Protecto 401,™ or bare. Exterior coating options include standard asphaltic paint, zinc, or bare.
Request a Quote Datasheet
Description
Features & Benefits Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint provides 5 degrees of deflection, allowing easy pipeline routing around obstacles with minimal fittings. Tyton Joint pipe is offered with various lining options, including single and double thickness cement, Protecto 401,™ or bare. Exterior coating options include standard asphaltic paint, zinc, or bare.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Pipe - Tyton®Joint Pipe - McWane Plant and Industrial
Birmingham, AL, United States
Ductile Iron Pipe
Tyton®Joint Pipe
Ductile Iron Pipe Tyton®Joint Pipe
Features & Benefits Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint provides 5 degrees of deflection, allowing easy pipeline routing around obstacles with minimal fittings. Tyton Joint pipe is offered with various lining options, including single and double thickness cement, Protecto 401,™ or bare. Exterior coating options include standard asphaltic paint, zinc, or bare.

Features & Benefits

Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint provides 5 degrees of deflection, allowing easy pipeline routing around obstacles with minimal fittings. Tyton Joint pipe is offered with various lining options, including single and double thickness cement, Protecto 401,™ or bare. Exterior coating options include standard asphaltic paint, zinc, or bare.

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Pipe
Product Number Tyton®Joint Pipe
Product Name Ductile Iron Pipe
Material Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - Ball & Socket Joint Pipe - McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 6"-36"
Length 18 ft (54.86 dm)
View Details
Ductile Iron Pipe - Mechanical Joint Pipe - McWane Plant and Industrial
Specs
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
Length 18 ft (54.86 dm)
Maximum Pressure 350 psi (246 m H2O)
View Details