Synapse Wireless RF Antennas KIT-ANT18-02

Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Request a Quote
Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 746-1079-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
746-1079-ND
RF Antennas 746-1079-ND
2.4GHz Whip, Tilt RF Antenna Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet
RF Antennas - KIT-ANT18-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KIT-ANT18-02
RF Antennas KIT-ANT18-02
2.4GHz Whip, Tilt RF Antenna Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 746-1079-ND KIT-ANT18-02
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details