Synapse Wireless RF Antennas KIT-ANT18-01

Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 746-1078-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
746-1078-ND
RF Antennas 746-1078-ND
2.4GHz Whip, Tilt RF Antenna Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet
RF Antennas - KIT-ANT18-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KIT-ANT18-01
RF Antennas KIT-ANT18-01
2.4GHz Whip, Tilt RF Antenna Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 746-1078-ND KIT-ANT18-01
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details