McWane Plant and Industrial Fabricated Pipe Fabricated Flange and Wall Pipe

Description
Features & Benefits Fabricated pipe is made to custom lengths to meet specific project needs. Fabricated pipe can be cement, glass, or Protecto 401 lined to meet all applications. Exterior coatings available include standard Bituminous, Tnemec primers and epoxies, as well as other specialty coatings as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe – 3”-36” Fabricated in accordance with AWWA/ANSI C606. Rigid or flexible groove as specified. Swivel Anchor pipe couplings – 3”-30” Fabricated with ductile iron pipe, MJ glands with welded ductile or steel rings. Ductile Iron Wall pipes and Sleeves – 3”-48” Fabricated to industry standards in Flanged, Grooved, Mechanical Joint or Plain End. Flanged or Mechanical can be tapped for studs. Filler Flanges Can be fabricated in straight or beveled typed in ductile iron. 30” and larger may be steel. Wall Pipe Fabricated to industry standards. Available joints include Flanged, Grooved, Mechanical Joint, Plain End, Tyton® Bell, TR Flex® Bell, and TR Flex® Plain End. Flanged and MJ can be tapped for studs. Other Products Steel Vent Fabrications Extension Stems Curb Keys
Request a Quote Datasheet
Description
Features & Benefits Fabricated pipe is made to custom lengths to meet specific project needs. Fabricated pipe can be cement, glass, or Protecto 401 lined to meet all applications. Exterior coatings available include standard Bituminous, Tnemec primers and epoxies, as well as other specialty coatings as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe – 3”-36” Fabricated in accordance with AWWA/ANSI C606. Rigid or flexible groove as specified. Swivel Anchor pipe couplings – 3”-30” Fabricated with ductile iron pipe, MJ glands with welded ductile or steel rings. Ductile Iron Wall pipes and Sleeves – 3”-48” Fabricated to industry standards in Flanged, Grooved, Mechanical Joint or Plain End. Flanged or Mechanical can be tapped for studs. Filler Flanges Can be fabricated in straight or beveled typed in ductile iron. 30” and larger may be steel. Wall Pipe Fabricated to industry standards. Available joints include Flanged, Grooved, Mechanical Joint, Plain End, Tyton® Bell, TR Flex® Bell, and TR Flex® Plain End. Flanged and MJ can be tapped for studs. Other Products Steel Vent Fabrications Extension Stems Curb Keys
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fabricated Pipe - Fabricated Flange and Wall Pipe - McWane Plant and Industrial
Birmingham, AL, United States
Features & Benefits Fabricated pipe is made to custom lengths to meet specific project needs. Fabricated pipe can be cement, glass, or Protecto 401 lined to meet all applications. Exterior coatings available include standard Bituminous, Tnemec primers and epoxies, as well as other specialty coatings as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe – 3”-36” Fabricated in accordance with AWWA/ANSI C606. Rigid or flexible groove as specified. Swivel Anchor pipe couplings – 3”-30” Fabricated with ductile iron pipe, MJ glands with welded ductile or steel rings. Ductile Iron Wall pipes and Sleeves – 3”-48” Fabricated to industry standards in Flanged, Grooved, Mechanical Joint or Plain End. Flanged or Mechanical can be tapped for studs. Filler Flanges Can be fabricated in straight or beveled typed in ductile iron. 30” and larger may be steel. Wall Pipe Fabricated to industry standards. Available joints include Flanged, Grooved, Mechanical Joint, Plain End, Tyton® Bell, TR Flex® Bell, and TR Flex® Plain End. Flanged and MJ can be tapped for studs. Other Products Steel Vent Fabrications Extension Stems Curb Keys

Features & Benefits

Fabricated pipe is made to custom lengths to meet specific project needs. Fabricated pipe can be cement, glass, or Protecto 401 lined to meet all applications. Exterior coatings available include standard Bituminous, Tnemec primers and epoxies, as well as other specialty coatings as required.

Fabricated Ductile Iron Pipe – 3”-54”
Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication.

Grooved Ductile Iron Pipe – 3”-36”
Fabricated in accordance with AWWA/ANSI C606. Rigid or flexible groove as specified.

Swivel Anchor pipe couplings – 3”-30”
Fabricated with ductile iron pipe, MJ glands with welded ductile or steel rings.

Ductile Iron Wall pipes and Sleeves – 3”-48”
Fabricated to industry standards in Flanged, Grooved, Mechanical Joint or Plain End. Flanged or Mechanical can be tapped for studs.

Filler Flanges
Can be fabricated in straight or beveled typed in ductile iron. 30” and larger may be steel.

Wall Pipe
Fabricated to industry standards. Available joints include Flanged, Grooved, Mechanical Joint, Plain End, Tyton® Bell, TR Flex® Bell, and TR Flex® Plain End. Flanged and MJ can be tapped for studs.

Other Products

Steel Vent Fabrications

Extension Stems

Curb Keys

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Pipe
Product Number Fabricated Flange and Wall Pipe
Product Name Fabricated Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - Tyton®Joint Pipe - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 3"- 36"
Length 18 ft (54.86 dm)
View Details
Ductile Iron Pipe - Mechanical Joint Pipe - McWane Plant and Industrial
Specs
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
Length 18 ft (54.86 dm)
Maximum Pressure 350 psi (246 m H2O)
View Details