Synapse Wireless RF Antennas ANT-IAB-2.0-1

Description
2.4GHz Module RF Antenna 2dBi Connector Mount
Request a Quote Datasheet
Description
2.4GHz Module RF Antenna 2dBi Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 746-1076-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
746-1076-ND
RF Antennas 746-1076-ND
2.4GHz Module RF Antenna 2dBi Connector Mount

2.4GHz Module RF Antenna 2dBi Connector Mount

Buy Now Datasheet
RF Antennas - ANT-IAB-2.0-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-IAB-2.0-1
RF Antennas ANT-IAB-2.0-1
2.4GHz Module RF Antenna 2dBi Connector Mount

2.4GHz Module RF Antenna 2dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 746-1076-ND ANT-IAB-2.0-1
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers