McMaster-Carr Supply Company 5 White Apple Lightning Cable; Connector A Mcm USB-LIGHT-5W-X

Description
5 White Apple Lightning Cable; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:
Description
5 White Apple Lightning Cable; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
5 White Apple Lightning Cable; Connector A Mcm - 47Y6248 - Newark, An Avnet Company
Chicago, IL, United States
5 White Apple Lightning Cable; Connector A Mcm
47Y6248
5 White Apple Lightning Cable; Connector A Mcm 47Y6248
5 White Apple Lightning Cable; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:

5 White Apple Lightning Cable; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y6248
Product Name 5 White Apple Lightning Cable; Connector A Mcm
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details