Tweezer Type:Anti-Magnetic; Tweezer Tip Type / Style:-; Overall Length:165.1mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44P1862 |
| Product Name | Tweezer Type Mcm |