McMaster-Carr Supply Company Connector Type A Mcm SVST-25MM

Description
Connector Type A:HD-15 Plug / 3.5mm Stereo Plug; Connector Type B:HD-15 Plug / 3.5mm Stereo Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:
Description
Connector Type A:HD-15 Plug / 3.5mm Stereo Plug; Connector Type B:HD-15 Plug / 3.5mm Stereo Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 41P0120 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
41P0120
Connector Type A Mcm 41P0120
Connector Type A:HD-15 Plug / 3.5mm Stereo Plug; Connector Type B:HD-15 Plug / 3.5mm Stereo Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Connector Type A:HD-15 Plug / 3.5mm Stereo Plug; Connector Type B:HD-15 Plug / 3.5mm Stereo Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41P0120
Product Name Connector Type A Mcm
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details