McMaster-Carr Supply Company Connector Type A Mcm PSG90381

Description
Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes
Description
Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 65T0615 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
65T0615
Connector Type A Mcm 65T0615
Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0615
Product Name Connector Type A Mcm
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details