McMaster-Carr Supply Company D Sub Connector A Mcm PSG90321

Description
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions ; Product Range:-; Contact Material:-RoHS Compliant: Yes
Description
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions ; Product Range:-; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector A Mcm - 86T2156 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector A Mcm
86T2156
D Sub Connector A Mcm 86T2156
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions ; Product Range:-; Contact Material:-RoHS Compliant: Yes

D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions; Product Range:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T2156
Product Name D Sub Connector A Mcm
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers