McMaster-Carr Supply Company Rewireable Iec Plug; Connector Type A Mcm PE00070

Description
Rewireable IEC Plug; Connector Type A:IEC 60320 C14; Connector Type B:-; Cable Length - Metric:0.06m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:0.2ft RoHS Compliant: Yes
Description
Rewireable IEC Plug; Connector Type A:IEC 60320 C14; Connector Type B:-; Cable Length - Metric:0.06m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:0.2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rewireable Iec Plug; Connector Type A Mcm - 64T8133 - Newark, An Avnet Company
Chicago, IL, United States
Rewireable Iec Plug; Connector Type A Mcm
64T8133
Rewireable Iec Plug; Connector Type A Mcm 64T8133
Rewireable IEC Plug; Connector Type A:IEC 60320 C14; Connector Type B:-; Cable Length - Metric:0.06m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:0.2ft RoHS Compliant: Yes

Rewireable IEC Plug; Connector Type A:IEC 60320 C14; Connector Type B:-; Cable Length - Metric:0.06m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:0.2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 64T8133
Product Name Rewireable Iec Plug; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15Amp Cord Set w/ Angled C19 Connector - 86221225 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details