McMaster-Carr Supply Company 6 Ft Null Modem Db9 Male To Female Cable; Connector Type A Mcm NM9-6MF

Description
6 Ft Null Modem DB9 Male to Female Cable; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Beige; Product Range:
Datasheet
Description
6 Ft Null Modem DB9 Male to Female Cable; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Beige; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Ft Null Modem Db9 Male To Female Cable; Connector Type A Mcm - 22C9613 - Newark, An Avnet Company
Chicago, IL, United States
6 Ft Null Modem Db9 Male To Female Cable; Connector Type A Mcm
22C9613
6 Ft Null Modem Db9 Male To Female Cable; Connector Type A Mcm 22C9613
6 Ft Null Modem DB9 Male to Female Cable; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Beige; Product Range:

6 Ft Null Modem DB9 Male to Female Cable; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Beige; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22C9613
Product Name 6 Ft Null Modem Db9 Male To Female Cable; Connector Type A Mcm
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers