McMaster-Carr Supply Company D Sub Cable, Db9 Plug-Db9 Socket, 3Ft; Connector Type A Mcm MEC-3MF

Description
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 3FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Product Range:-; D Sub Shell Size:DB
Description
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 3FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Product Range:-; D Sub Shell Size:DB

Suppliers

Company
Product
Description
Supplier Links
D Sub Cable, Db9 Plug-Db9 Socket, 3Ft; Connector Type A Mcm - 39C0802 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cable, Db9 Plug-Db9 Socket, 3Ft; Connector Type A Mcm
39C0802
D Sub Cable, Db9 Plug-Db9 Socket, 3Ft; Connector Type A Mcm 39C0802
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 3FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Product Range:-; D Sub Shell Size:DB

D SUB CABLE, DB9 PLUG-DB9 SOCKET, 3FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Product Range:-; D Sub Shell Size:DB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C0802
Product Name D Sub Cable, Db9 Plug-Db9 Socket, 3Ft; Connector Type A Mcm
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60163A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details