McMaster-Carr Supply Company Capacitance Mcm MC10-0308

Description
Capacitance:820µF; Voltage Rating:6.3V; Capacitor Dielectric Type:-; Capacitance Tolerance:-; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:
Description
Capacitance:820µF; Voltage Rating:6.3V; Capacitor Dielectric Type:-; Capacitance Tolerance:-; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:

Suppliers

Company
Product
Description
Supplier Links
Capacitance Mcm - 31AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Mcm
31AC3569
Capacitance Mcm 31AC3569
Capacitance:820µF; Voltage Rating:6.3V; Capacitor Dielectric Type:-; Capacitance Tolerance:-; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:

Capacitance:820µF; Voltage Rating:6.3V; Capacitor Dielectric Type:-; Capacitance Tolerance:-; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC3569
Product Name Capacitance Mcm
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers