McMaster-Carr Supply Company Connector Type B Mcm JR8307A-5M

Description
Connector Type B:2.5mm Barrel Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Description
Connector Type B:2.5mm Barrel Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type B Mcm - 80R4996 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type B Mcm
80R4996
Connector Type B Mcm 80R4996
Connector Type B:2.5mm Barrel Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Connector Type B:2.5mm Barrel Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R4996
Product Name Connector Type B Mcm
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details