McMaster-Carr Supply Company Connector Type A Mcm JR8307A-10M

Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:
Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 80R4997 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
80R4997
Connector Type A Mcm 80R4997
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:

Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 80R4997
Product Name Connector Type A Mcm
Cord Length 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers