McMaster-Carr Supply Company Switch Operation Mcm IS-EC-RS12513

Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:
Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 95Y1410 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
95Y1410
Switch Operation Mcm 95Y1410
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:

Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 95Y1410
Product Name Switch Operation Mcm
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8L Miniature Rocker Switch - A8L-21-12N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details
6 suppliers
Rocker Switches - 9132840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details