McMaster-Carr Supply Company Switch Operation Mcm IS-EC-RS1216BLU

Description
Switch Operation:-; Contact Configuration:-; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:-; Contact Current DC Max:-; Contact Voltage VDC:12V
Description
Switch Operation:-; Contact Configuration:-; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:-; Contact Current DC Max:-; Contact Voltage VDC:12V

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 95Y1408 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
95Y1408
Switch Operation Mcm 95Y1408
Switch Operation:-; Contact Configuration:-; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:-; Contact Current DC Max:-; Contact Voltage VDC:12V

Switch Operation:-; Contact Configuration:-; Illumination:-; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:-; Contact Current DC Max:-; Contact Voltage VDC:12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 95Y1408
Product Name Switch Operation Mcm
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1213V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 419798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details