McMaster-Carr Supply Company Product Range Mcm IS-EC-PB1216RED

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage DC Nom:12VDC; Pushbutton Switch Type:Standard
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage DC Nom:12VDC; Pushbutton Switch Type:Standard

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 95Y1407 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
95Y1407
Product Range Mcm 95Y1407
Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage DC Nom:12VDC; Pushbutton Switch Type:Standard

Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage DC Nom:12VDC; Pushbutton Switch Type:Standard

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 95Y1407
Product Name Product Range Mcm
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922743 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details