5 Color Pack Electrical Tape - 30 Rolls; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black, Red, Yellow, Green, Blue; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 26W6043 |
| Product Name | 5 Color Pack Electrical Tape 30 Rolls; Tape Backing Material Mcm |
| Width | 1 inches (25.4 mm) |