Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:3.15A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 87X4264 |
| Product Name | Blow Characteristic Mcm |
| Supply Voltage (VS) | 250 volts |