McMaster-Carr Supply Company D Sub Connector A Mcm GC013

Description
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:-; Convert To Positions:15Position s; Product Range:-; Contact Material:- RoHS Compliant: Yes
Description
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:-; Convert To Positions:15Position s; Product Range:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector A Mcm - 80R7635 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector A Mcm
80R7635
D Sub Connector A Mcm 80R7635
D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:-; Convert To Positions:15Position s; Product Range:-; Contact Material:- RoHS Compliant: Yes

D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:-; Convert To Positions:15Positions; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R7635
Product Name D Sub Connector A Mcm
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details