McMaster-Carr Supply Company Supply Voltage Vdc Mcm EGF-9

Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:-; External Depth:-; Bearing Type:Fluid; Air Flow - CFM:24.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:-; IP Rating:
Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:-; External Depth:-; Bearing Type:Fluid; Air Flow - CFM:24.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:-; IP Rating:

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Mcm - 41P0103 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Mcm
41P0103
Supply Voltage Vdc Mcm 41P0103
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:-; External Depth:-; Bearing Type:Fluid; Air Flow - CFM:24.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:-; IP Rating:

Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:-; External Depth:-; Bearing Type:Fluid; Air Flow - CFM:24.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:-; IP Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41P0103
Product Name Supply Voltage Vdc Mcm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
AC Fans - Q593-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details