Full Line Eurocard - 3.9" x 3.1"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.041"; External Height:3.9"; External Width:3.1"; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 93T8988 |
| Product Name | Full Line Eurocard 3.9 X 3.1; Board Type Mcm |
| Category | Developement Board |