Universal 90W Laptop Power Adapter with 10 Plugs; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:15V; Output Current - Output 1:7.5A; Output Voltage - Output 2:20V; Output Current - Output 2:-; Plug Type:US
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 31AC3200 |
| Product Name | Universal 90W Laptop Power Adapter With 10 Plugs; No. Of Outputs Mcm |