McMaster-Carr Supply Company Straight 2 Pin Din; Gender Mcm CN00767

Description
Straight 2 Pin DIN; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:Screw; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
Straight 2 Pin DIN; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:Screw; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight 2 Pin Din; Gender Mcm - 38C8970 - Newark, An Avnet Company
Chicago, IL, United States
Straight 2 Pin Din; Gender Mcm
38C8970
Straight 2 Pin Din; Gender Mcm 38C8970
Straight 2 Pin DIN; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:Screw; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: No

Straight 2 Pin DIN; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:Screw; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8970
Product Name Straight 2 Pin Din; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details