McMaster-Carr Supply Company 3.5Mm Mono Gold Plated Jack Plug; No. Of Contacts Mcm CN00568

Description
3.5mm Mono Gold Plated Jack Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Mono Gold Plated Jack Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Mono Gold Plated Jack Plug; No. Of Contacts Mcm - 03C3919 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Mono Gold Plated Jack Plug; No. Of Contacts Mcm
03C3919
3.5Mm Mono Gold Plated Jack Plug; No. Of Contacts Mcm 03C3919
3.5mm Mono Gold Plated Jack Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Mono Gold Plated Jack Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03C3919
Product Name 3.5Mm Mono Gold Plated Jack Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details