McMaster-Carr Supply Company 3.5Mm Nickel-Plated Stereo Jack; No. Of Contacts Mcm CN00567

Description
3.5mm Nickel-Plated Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Nickel-Plated Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Nickel-Plated Stereo Jack; No. Of Contacts Mcm - 38C8903 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Nickel-Plated Stereo Jack; No. Of Contacts Mcm
38C8903
3.5Mm Nickel-Plated Stereo Jack; No. Of Contacts Mcm 38C8903
3.5mm Nickel-Plated Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Nickel-Plated Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8903
Product Name 3.5Mm Nickel-Plated Stereo Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details