McMaster-Carr Supply Company Xlr Female To Xlr Female Adapter; No. Of Contacts Mcm CN00382

Description
XLR Female to XLR Female Adapter; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
XLR Female to XLR Female Adapter; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Female To Xlr Female Adapter; No. Of Contacts Mcm - 39C0523 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Female To Xlr Female Adapter; No. Of Contacts Mcm
39C0523
Xlr Female To Xlr Female Adapter; No. Of Contacts Mcm 39C0523
XLR Female to XLR Female Adapter; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

XLR Female to XLR Female Adapter; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0523
Product Name Xlr Female To Xlr Female Adapter; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details