McMaster-Carr Supply Company Connector Type A Mcm CA68B

Description
Connector Type A:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Jack RoHS Compliant: Yes
Description
Connector Type A:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 49H4957 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
49H4957
Connector Type A Mcm 49H4957
Connector Type A:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Jack RoHS Compliant: Yes

Connector Type A:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49H4957
Product Name Connector Type A Mcm
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details