McMaster-Carr Supply Company Connector Type A Mcm CA67

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 39C0434 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
39C0434
Connector Type A Mcm 39C0434
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C0434
Product Name Connector Type A Mcm
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers