McMaster-Carr Supply Company Connector Type A Mcm CA63

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to RCA/Phono Plug RoHS Compliant: No
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to RCA/Phono Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 08C5001 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
08C5001
Connector Type A Mcm 08C5001
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to RCA/Phono Plug RoHS Compliant: No

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to RCA/Phono Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08C5001
Product Name Connector Type A Mcm
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers