McMaster-Carr Supply Company Product Range Mcm BTS-1102A

Description
Product Range:-; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:0N; Switch Terminals:Through Hole RoHS Compliant: Yes
Description
Product Range:-; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:0N; Switch Terminals:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 12M5249 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
12M5249
Product Range Mcm 12M5249
Product Range:-; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:0N; Switch Terminals:Through Hole RoHS Compliant: Yes

Product Range:-; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:0N; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 12M5249
Product Name Product Range Mcm
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details