McMaster-Carr Supply Company Car Aerial Plug - Solderless; No. Of Contacts Mcm AV00034

Description
Car Aerial Plug - Solderless; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Car Aerial Plug - Solderless; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Aerial Plug - Solderless; No. Of Contacts Mcm - 39C0440 - Newark, An Avnet Company
Chicago, IL, United States
Car Aerial Plug - Solderless; No. Of Contacts Mcm
39C0440
Car Aerial Plug - Solderless; No. Of Contacts Mcm 39C0440
Car Aerial Plug - Solderless; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Car Aerial Plug - Solderless; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0440
Product Name Car Aerial Plug - Solderless; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details