McMaster-Carr Supply Company Product Range Mcm AR70736

Description
Product Range:-; Contact Configuration:DPDT; Switch Operation:On-On; Contact Current AC Max:6A; Contact Voltage VAC:125V; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:6A RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:DPDT; Switch Operation:On-On; Contact Current AC Max:6A; Contact Voltage VAC:125V; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 01C7025 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
01C7025
Product Range Mcm 01C7025
Product Range:-; Contact Configuration:DPDT; Switch Operation:On-On; Contact Current AC Max:6A; Contact Voltage VAC:125V; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:6A RoHS Compliant: Yes

Product Range:-; Contact Configuration:DPDT; Switch Operation:On-On; Contact Current AC Max:6A; Contact Voltage VAC:125V; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 01C7025
Product Name Product Range Mcm
Switch Function On-On
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB25AB-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Pushbutton - 10816726 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details