McMaster-Carr Supply Company 1.1Mm I.d.3.0Mm O.d.right Angle Power Plug; Gender Mcm AR70629

Description
1.1mm I.D.3.0mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
1.1mm I.D.3.0mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1Mm I.d.3.0Mm O.d.right Angle Power Plug; Gender Mcm - 39C0411 - Newark, An Avnet Company
Chicago, IL, United States
1.1Mm I.d.3.0Mm O.d.right Angle Power Plug; Gender Mcm
39C0411
1.1Mm I.d.3.0Mm O.d.right Angle Power Plug; Gender Mcm 39C0411
1.1mm I.D.3.0mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm RoHS Compliant: Yes

1.1mm I.D.3.0mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0411
Product Name 1.1Mm I.d.3.0Mm O.d.right Angle Power Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products