McMaster-Carr Supply Company 2.1Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm AR70626

Description
2.1mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
2.1mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm - 39C0422 - Newark, An Avnet Company
Chicago, IL, United States
2.1Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm
39C0422
2.1Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm 39C0422
2.1mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

2.1mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0422
Product Name 2.1Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details