McMaster-Carr Supply Company No. Of Contacts Mcm AR70507

Description
No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 60K0015 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
60K0015
No. Of Contacts Mcm 60K0015
No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K0015
Product Name No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details