McMaster-Carr Supply Company 15 Usb 2.0 A/a Active Extension Cable; Connector A Mcm AR2500-5M

Description
15 USB 2.0 A/A Active Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:
Datasheet
Description
15 USB 2.0 A/A Active Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Usb 2.0 A/a Active Extension Cable; Connector A Mcm - 96H8392 - Newark, An Avnet Company
Chicago, IL, United States
15 Usb 2.0 A/a Active Extension Cable; Connector A Mcm
96H8392
15 Usb 2.0 A/a Active Extension Cable; Connector A Mcm 96H8392
15 USB 2.0 A/A Active Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:

15 USB 2.0 A/A Active Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H8392
Product Name 15 Usb 2.0 A/a Active Extension Cable; Connector A Mcm
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details