McMaster-Carr Supply Company Convert From Coax Type Mcm 953NP

Description
Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:BNC Adapters RoHS Compliant: Yes
Description
Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:BNC Adapters RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Convert From Coax Type Mcm - 50B5150 - Newark, An Avnet Company
Chicago, IL, United States
Convert From Coax Type Mcm
50B5150
Convert From Coax Type Mcm 50B5150
Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:BNC Adapters RoHS Compliant: Yes

Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:BNC Adapters RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 50B5150
Product Name Convert From Coax Type Mcm
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder Pin
View Details
SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details