McMaster-Carr Supply Company Fuse Current Mcm 85-11102

Description
Fuse Current:1A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1A; Breaking Capacity Current DC:1A RoHS Compliant: Yes
Description
Fuse Current:1A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1A; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Mcm - 87X4229 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Mcm
87X4229
Fuse Current Mcm 87X4229
Fuse Current:1A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1A; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Fuse Current:1A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1A; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 87X4229
Product Name Fuse Current Mcm
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers